Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#PBF 143378-LT1167IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143378-LT1167IS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 1.2 V/μs Current - Input Bias: 80pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 900μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143378-LT1167IS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 1.2 V/μs Current - Input Bias: 80pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 900μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#PBF - 143378-LT1167IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#PBF
143378-LT1167IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#PBF 143378-LT1167IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 143378-LT1167IS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 1.2 V/μs Current - Input Bias: 80pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 900μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 143378-LT1167IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Instrumentation
Slew Rate: 1.2 V/μs
Current - Input Bias: 80pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 143378-LT1167IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#PBF
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
IBIAS 8.00E-5 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813DS8#TRPBF - 1058827-LT1813DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8#TRPBF - 1058155-LT1352IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CS8#TRPBF - 1060414-LTC1152CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details