Win Source Electronics Linear - Linear - Comparators - LT1713CMS8#TRPBF 143108-LT1713CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143108-LT1713CMS8#TR PBF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 4mV @ 5V Current - Input Bias (Max): 2μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 11ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 12 V, ±2.4 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143108-LT1713CMS8#TR PBF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 4mV @ 5V Current - Input Bias (Max): 2μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 11ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 12 V, ±2.4 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1713CMS8#TRPBF - 143108-LT1713CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1713CMS8#TRPBF
143108-LT1713CMS8#TRPBF
Linear - Linear - Comparators - LT1713CMS8#TRPBF 143108-LT1713CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 143108-LT1713CMS8#TR PBF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 4mV @ 5V Current - Input Bias (Max): 2μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 11ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 12 V, ±2.4 V to 6 V

Manufacturer: Linear Technology
Win Source Part Number: 143108-LT1713CMS8#TRPBF
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 2μA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 11ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.4 V to 12 V, ±2.4 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 143108-LT1713CMS8#TRPBF
Product Name Linear - Linear - Comparators - LT1713CMS8#TRPBF
Supply Voltage (VS) 2.4 to 12 volts
VOS 4 millivolts
CMRR 70 dB
Unlock Full Specs
to access all available technical data