Manufacturer: Linear Technology
Win Source Part Number: 119829-LTC1540CMS8#T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 680nA
Voltage - Input Offset (Max): 12mV @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 60μs
Hysteresis: 50mV
Family Name: LTC1540
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 11 V, ±1 V to 5.5 V
Alternative Parts (Cross-Reference): MAX921CUA+; MAX921CUA; MAX921CUA-T; MAX931CUA+;
Introduction Date: April 16, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 119829-LTC1540CMS8#TRPBF |
| Product Name | Linear - Linear - Comparators - LTC1540CMS8#TRPBF |
| Supply Voltage (VS) | 2 to 11 volts |
| VOS | 12 millivolts |
| CMRR | 80 dB |