Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IGN#PBF 143008-LTC4314IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143008-LTC4314IGN#PB F Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Data Rate (Max): 400kHz Capacitance - Input: 20pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 7.3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143008-LTC4314IGN#PB F Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Data Rate (Max): 400kHz Capacitance - Input: 20pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 7.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IGN#PBF - 143008-LTC4314IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IGN#PBF
143008-LTC4314IGN#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IGN#PBF 143008-LTC4314IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 143008-LTC4314IGN#PB F Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Data Rate (Max): 400kHz Capacitance - Input: 20pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.9 V to 5.5 V Operating Supply Current: 7.3mA

Manufacturer: Linear Technology
Win Source Part Number: 143008-LTC4314IGN#PBF
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Data Rate (Max): 400kHz
Capacitance - Input: 20pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.9 V to 5.5 V
Operating Supply Current: 7.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 143008-LTC4314IGN#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IGN#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CSW#TRPBF - 115709-LTC1348CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF - 1060769-LTC1484CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details