Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF 143003-LT1004IS8-1.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143003-LT1004IS8-1.2 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.23V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143003-LT1004IS8-1.2 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.23V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF - 143003-LT1004IS8-1.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF
143003-LT1004IS8-1.2#PBF
PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF 143003-LT1004IS8-1.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 143003-LT1004IS8-1.2 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.23V

Manufacturer: Linear Technology
Win Source Part Number: 143003-LT1004IS8-1.2#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.23V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 143003-LT1004IS8-1.2#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BIS6-2.5#TRPBF - 002744-LT1790BIS6-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LH0070-0H - 206227-LH0070-0H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-39
Life Cycle Stage Obsolete(EOL)
IQ 5 mA
View Details
PMIC - PMIC - Voltage Reference - LT1431CS8#PBF - 020265-LT1431CS8#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BIS6-3.3#TRPBF - 002745-LT1790BIS6-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details