Manufacturer: ST-Ericsson Inc
Win Source Part Number: 142993-ISP1505ABSGE
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 24-VFQFN Exposed Pad
Manufacturer Device Package: 24-HVQFN (4x4)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 142993-ISP1505ABSGE |
| Product Name | Integrated Circuits(ICs) |