Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1960CG#PBF 142900-LTC1960CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142900-LTC1960CG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP Programmable Fault Protection: Over Current Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142900-LTC1960CG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP Programmable Fault Protection: Over Current Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1960CG#PBF - 142900-LTC1960CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1960CG#PBF
142900-LTC1960CG#PBF
PMIC - PMIC - Battery Chargers - LTC1960CG#PBF 142900-LTC1960CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 142900-LTC1960CG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-SSOP Programmable Fault Protection: Over Current Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 142900-LTC1960CG#PBF
Packaging: Tube/Rail
Battery Chemistry: Smart Batteries
Number of Cells: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-SSOP
Programmable Fault Protection: Over Current
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 142900-LTC1960CG#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1960CG#PBF
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020EDD-1.5#PBF - 072358-LT3020EDD-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377CS8#PBF - 072271-LT1377CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details