Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#PBF 142776-LTC4413EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142776-LTC4413EDD#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 50μs Delay Time - OFF: 4μs Current - Output (Max): 2.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 25μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142776-LTC4413EDD#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 50μs Delay Time - OFF: 4μs Current - Output (Max): 2.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 25μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#PBF - 142776-LTC4413EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#PBF
142776-LTC4413EDD#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#PBF 142776-LTC4413EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 142776-LTC4413EDD#PB F Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 50μs Delay Time - OFF: 4μs Current - Output (Max): 2.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 25μA

Manufacturer: Linear Technology
Win Source Part Number: 142776-LTC4413EDD#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 50μs
Delay Time - OFF: 4μs
Current - Output (Max): 2.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 25μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 142776-LTC4413EDD#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N828 - 1122163-1N828 - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - CH715FPT - 1161476-CH715FPT - Win Source Electronics
Specs
Diode Type Schottky
View Details