Win Source Electronics PMIC - PMIC - Battery Management - LTC6803IG-1#PBF 142552-LTC6803IG-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142552-LTC6803IG-1#P BF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142552-LTC6803IG-1#P BF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803IG-1#PBF - 142552-LTC6803IG-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803IG-1#PBF
142552-LTC6803IG-1#PBF
PMIC - PMIC - Battery Management - LTC6803IG-1#PBF 142552-LTC6803IG-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 142552-LTC6803IG-1#P BF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor

Manufacturer: Linear Technology
Win Source Part Number: 142552-LTC6803IG-1#PBF
Packaging: Tube/Rail
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Battery Monitor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 142552-LTC6803IG-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC6803IG-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR - 002766-LT3420EMS#TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#PBF - 020456-LTC1326CMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details