Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424IS8-5#PBF 141971-LT1424IS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141971-LT1424IS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141971-LT1424IS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424IS8-5#PBF - 141971-LT1424IS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424IS8-5#PBF
141971-LT1424IS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424IS8-5#PBF 141971-LT1424IS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 141971-LT1424IS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.8V

Manufacturer: Linear Technology
Win Source Part Number: 141971-LT1424IS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 141971-LT1424IS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424IS8-5#PBF
Configuration / Function Flyback
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details