Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRPBF 141693-LTC4210-3CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141693-LTC4210-3CS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 750μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141693-LTC4210-3CS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 750μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRPBF - 141693-LTC4210-3CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRPBF
141693-LTC4210-3CS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRPBF 141693-LTC4210-3CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141693-LTC4210-3CS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 750μA

Manufacturer: Linear Technology
Win Source Part Number: 141693-LTC4210-3CS6#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 750μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141693-LTC4210-3CS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-3CS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#TRPBF - 1063360-LTC4151IDD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details