Manufacturer: Linear Technology
Win Source Part Number: 141577-LTC2704CGW-16
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SSOP
Analog Supply Voltage: ±4.5 V to 16.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 141577-LTC2704CGW-16#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-16#PBF |
| Interface Type | SPI; SPI |