Win Source Electronics PMIC - PMIC - Supervisors - LTC2928CUHF#PBF 141520-LTC2928CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141520-LTC2928CUHF#P BF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-QFN (5x7)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141520-LTC2928CUHF#P BF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2928CUHF#PBF - 141520-LTC2928CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2928CUHF#PBF
141520-LTC2928CUHF#PBF
PMIC - PMIC - Supervisors - LTC2928CUHF#PBF 141520-LTC2928CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 141520-LTC2928CUHF#P BF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-QFN (5x7)

Manufacturer: Linear Technology
Win Source Part Number: 141520-LTC2928CUHF#PBF
Packaging: Tube/Rail
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141520-LTC2928CUHF#PBF
Product Name PMIC - PMIC - Supervisors - LTC2928CUHF#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC1998IS6#TRPBF - 115913-LTC1998IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details