Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD#TRPBF 141461-LTC3527EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141461-LTC3527EUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz, 2.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA (Switch), 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.88V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141461-LTC3527EUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz, 2.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA (Switch), 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.88V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD#TRPBF - 141461-LTC3527EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD#TRPBF
141461-LTC3527EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD#TRPBF 141461-LTC3527EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141461-LTC3527EUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz, 2.2MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA (Switch), 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.88V

Manufacturer: Linear Technology
Win Source Part Number: 141461-LTC3527EUD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz, 2.2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA (Switch), 800mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.88V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 141461-LTC3527EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS-1#TRPBF - 101402-LTC1735CS-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-SYNC#PBF - 1058206-LT1374CR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details