Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#PBF 141317-LTC4355IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141317-LTC4355IDE#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IS#PBF; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141317-LTC4355IDE#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IS#PBF; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#PBF - 141317-LTC4355IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#PBF
141317-LTC4355IDE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#PBF 141317-LTC4355IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 141317-LTC4355IDE#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Supply Voltage - Operating: 48V, -48V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IS#PBF; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 141317-LTC4355IDE#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 300ns
Family Name: LTC4355
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Supply Voltage - Operating: 48V, -48V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IS#PBF; LTC4355IMS#TRPBF;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 141317-LTC4355IDE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C130 - 1158262-BZY97C130 - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092171-SDV1005H180C050YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details