Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1642IGN#PBF 141008-LTC1642IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141008-LTC1642IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141008-LTC1642IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1642IGN#PBF - 141008-LTC1642IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1642IGN#PBF
141008-LTC1642IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1642IGN#PBF 141008-LTC1642IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 141008-LTC1642IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 16.5 V Operating Supply Current: 1.25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 141008-LTC1642IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: InfiniBand
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.97 V to 16.5 V
Operating Supply Current: 1.25mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141008-LTC1642IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1642IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - SP690ACN - 1257593-SP690ACN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRPBF - 115822-LTC2908CDDB-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details