Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#TRPBF 140957-LT3479EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140957-LT3479EFE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 200kHz to 3.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT3479 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-TSSOP-EP Purpose: Step-Up Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3479EFE#TR; LT3479EFE; LT3479EDE#TR; Introduction Date: October 26, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 140957-LT3479EFE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 200kHz to 3.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT3479 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-TSSOP-EP Purpose: Step-Up Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3479EFE#TR; LT3479EFE; LT3479EDE#TR; Introduction Date: October 26, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT3479EFE#TRPBF is a step-up DC/DC converter designed for high efficiency power conversion, achieving up to 89% efficiency in typical applications. It features a wide input voltage range from 2.5V to 24V and includes an internal switch capable of handling up to 3A with a maximum voltage of 42V. The device supports programmable soft-start functionality to limit inrush current during startup and offers protection against input short circuits and hot plugging. The switching frequency can be adjusted between 200kHz and 3.5MHz using an external resistor, allowing flexibility in design. The LT3479 is available in a thermally enhanced 16-lead TSSOP package, making it suitable for applications where space is a concern. It is capable of providing both positive and negative output voltages, making it versatile for various applications, including high power LED drivers and DSL modems. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The LT3479EFE#TRPBF is a step-up DC/DC converter designed for high efficiency power conversion, achieving up to 89% efficiency in typical applications. It features a wide input voltage range from 2.5V to 24V and includes an internal switch capable of handling up to 3A with a maximum voltage of 42V. The device supports programmable soft-start functionality to limit inrush current during startup and offers protection against input short circuits and hot plugging. The switching frequency can be adjusted between 200kHz and 3.5MHz using an external resistor, allowing flexibility in design. The LT3479 is available in a thermally enhanced 16-lead TSSOP package, making it suitable for applications where space is a concern. It is capable of providing both positive and negative output voltages, making it versatile for various applications, including high power LED drivers and DSL modems. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#TRPBF - 140957-LT3479EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#TRPBF
140957-LT3479EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#TRPBF 140957-LT3479EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140957-LT3479EFE#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 200kHz to 3.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT3479 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-TSSOP-EP Purpose: Step-Up Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3479EFE#TR; LT3479EFE; LT3479EDE#TR; Introduction Date: October 26, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 140957-LT3479EFE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 200kHz to 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LT3479
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-TSSOP-EP
Purpose: Step-Up
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LT3479EFE#TR; LT3479EFE; LT3479EDE#TR;
Introduction Date: October 26, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 140957-LT3479EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH#PBF - 020604-LTC3728LCUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details