Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-3IGN#PBF 140805-LT4256-3IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140805-LT4256-3IGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Family Name: LT4256-3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): MAX5932ESA-TG077; MAX5932ESA+; MAX5932ESA-T; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140805-LT4256-3IGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Family Name: LT4256-3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): MAX5932ESA-TG077; MAX5932ESA+; MAX5932ESA-T; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-3IGN#PBF - 140805-LT4256-3IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-3IGN#PBF
140805-LT4256-3IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LT4256-3IGN#PBF 140805-LT4256-3IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 140805-LT4256-3IGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV Family Name: LT4256-3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): MAX5932ESA-TG077; MAX5932ESA+; MAX5932ESA-T; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 140805-LT4256-3IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, OPEN, OV, PWRGD, RETRY, TIMER, UV
Family Name: LT4256-3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 10.8 V to 80 V
Operating Supply Current: 1.8mA
Alternative Parts (Cross-Reference): MAX5932ESA-TG077; MAX5932ESA+; MAX5932ESA-T;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 140805-LT4256-3IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-3IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF - 123699-LTC4260CSW#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF - 1060476-LTC1232IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details