Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT2940CDD#PBF 139774-LT2940CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139774-LT2940CDD#PBF Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139774-LT2940CDD#PBF Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT2940CDD#PBF - 139774-LT2940CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT2940CDD#PBF
139774-LT2940CDD#PBF
PMIC - PMIC - Power Management - Specialized - LT2940CDD#PBF 139774-LT2940CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 139774-LT2940CDD#PBF Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA

Manufacturer: Linear Technology
Win Source Part Number: 139774-LT2940CDD#PBF
Packaging: Tube/Rail
Applications: Current/Power Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 6 V to 80 V
Operating Supply Current: 3.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139774-LT2940CDD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT2940CDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS#PBF - 020542-LTC2900-1IMS#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#PBF - 116501-LTC2978AIUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details