Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#PBF 139643-LTC4261IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139643-LTC4261IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139643-LTC4261IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#PBF - 139643-LTC4261IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#PBF
139643-LTC4261IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#PBF 139643-LTC4261IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 139643-LTC4261IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 139643-LTC4261IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139643-LTC4261IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2943IDD#PBF - 1062298-LTC2943IDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details