Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CMS8#PBF 139466-LT1620CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139466-LT1620CMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139466-LT1620CMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CMS8#PBF - 139466-LT1620CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CMS8#PBF
139466-LT1620CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CMS8#PBF 139466-LT1620CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 139466-LT1620CMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA

Manufacturer: Linear Technology
Win Source Part Number: 139466-LT1620CMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Current - Input Bias: 20nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 139466-LT1620CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CMS8#PBF
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
IBIAS 0.0200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#PBF - 1058532-LT1636HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF - 1060325-LTC1051CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS8#TRPBF - 1061252-LTC2050IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CN8#PBF - 072277-LT1495CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details