Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF 1060325-LTC1051CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060325-LTC1051CN8#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060325-LTC1051CN8#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF - 1060325-LTC1051CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF
1060325-LTC1051CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF 1060325-LTC1051CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060325-LTC1051CN8#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1060325-LTC1051CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 4 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060325-LTC1051CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014IS8#PBF - 1059997-LT6014IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0350 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8#TRPBF - 1058155-LT1352IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236IS6#TRPBF - 1060103-LT6236IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004IMS8#PBF - 1059962-LT6004IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details