Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS6#TRPBF 139011-LTC2050CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139011-LTC2050CS6#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 75pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 800μA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139011-LTC2050CS6#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 75pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 800μA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS6#TRPBF - 139011-LTC2050CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS6#TRPBF
139011-LTC2050CS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS6#TRPBF 139011-LTC2050CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139011-LTC2050CS6#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 75pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 800μA Gain Bandwidth Product (GBP): 3MHz

Manufacturer: Linear Technology
Win Source Part Number: 139011-LTC2050CS6#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 75pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 800μA
Gain Bandwidth Product (GBP): 3MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 139011-LTC2050CS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS6#TRPBF
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
IBIAS 7.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data