Manufacturer: Linear Technology
Win Source Part Number: 138968-LT1790ACS6-4.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 4.6 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 60μVp-p
Noise - 10Hz to 10kHz: 89μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 80μA
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 138968-LT1790ACS6-4.096#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1790ACS6-4.096#TRPBF |
| Package Type | SOT23; Other; TSOT-23-6 |