Manufacturer: Linear Technology
Win Source Part Number: 138894-LTC2400IS8#PB
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 138894-LTC2400IS8#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2400IS8#PBF |
| Interface Type | SPI; SPI |