Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCN#PBF 1060528-LTC1290BCN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060528-LTC1290BCN#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060528-LTC1290BCN#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCN#PBF
1060528-LTC1290BCN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCN#PBF 1060528-LTC1290BCN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060528-LTC1290BCN#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060528-LTC1290BCN#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: Through Hole
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1060528-LTC1290BCN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCN#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details