Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#TRPBF 138889-LT1395CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138889-LT1395CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138889-LT1395CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#TRPBF - 138889-LT1395CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#TRPBF
138889-LT1395CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#TRPBF 138889-LT1395CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 138889-LT1395CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA

Manufacturer: Linear Technology
Win Source Part Number: 138889-LT1395CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Slew Rate: 800 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.6mA
Channel Output Current: 80mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 138889-LT1395CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#TRPBF
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#PBF - 1058351-LT1490AHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#TRPBF - 1058980-LT1970CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113CN8 - 072200-LT1113CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.5000 millivolts
View Details