Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CS#PBF 138888-LT1256CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138888-LT1256CS#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 40MHz Slew Rate: 300 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 14.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138888-LT1256CS#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 40MHz Slew Rate: 300 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 14.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CS#PBF - 138888-LT1256CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CS#PBF
138888-LT1256CS#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CS#PBF 138888-LT1256CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 138888-LT1256CS#PBF Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 40MHz Slew Rate: 300 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 14.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 138888-LT1256CS#PBF
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 40MHz
Slew Rate: 300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 14.5mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 138888-LT1256CS#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CS#PBF
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#TRPBF - 1058533-LT1636HS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1720CS8#PBF - 020301-LT1720CS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211CS8#TRPBF - 1058025-LT1211CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#TRPBF - 1058000-LT1190CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details