Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1414IGN#PBF 138353-LTC1414IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138353-LTC1414IGN#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Sampling Rate: 2.2M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138353-LTC1414IGN#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Sampling Rate: 2.2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1414IGN#PBF - 138353-LTC1414IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1414IGN#PBF
138353-LTC1414IGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1414IGN#PBF 138353-LTC1414IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 138353-LTC1414IGN#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Sampling Rate: 2.2M

Manufacturer: Linear Technology
Win Source Part Number: 138353-LTC1414IGN#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Sampling Rate: 2.2M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 138353-LTC1414IGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1414IGN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products