Win Source Electronics Capacitors - Tantalum Capacitors 1381728-CA45A016K475TA

Description
Win Source Part Number: 1381728-CA45A016K475 TA Category: Capacitors>Tantalum Capacitors Series: CA45 A Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 pcs Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381728-CA45A016K475 TA Category: Capacitors>Tantalum Capacitors Series: CA45 A Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 pcs Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1381728-CA45A016K475TA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1381728-CA45A016K475TA
Capacitors - Tantalum Capacitors 1381728-CA45A016K475TA
Win Source Part Number: 1381728-CA45A016K475 TA Category: Capacitors>Tantalum Capacitors Series: CA45 A Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 pcs Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381728-CA45A016K475TA
Category: Capacitors>Tantalum Capacitors
Series: CA45 A
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Size / Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 4,000 pcs
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 3Ohm
Manufacturer Size Code: A
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: XiangJiang
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1381728-CA45A016K475TA
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1381730-CA45D6R3K477TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF
View Details
Capacitors - Tantalum Capacitors - 1383136-PCT1/16AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1157111-PCT100/6CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1154672-PCT22/10CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details