Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#TRPBF 138165-LTC3450EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138165-LTC3450EUD#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 1.5 V to 4.6 V Number of Outputs: 3 Output Voltage: 5.1V, -5V, ±10V, ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138165-LTC3450EUD#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 1.5 V to 4.6 V Number of Outputs: 3 Output Voltage: 5.1V, -5V, ±10V, ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#TRPBF - 138165-LTC3450EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#TRPBF
138165-LTC3450EUD#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#TRPBF 138165-LTC3450EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 138165-LTC3450EUD#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 1.5 V to 4.6 V Number of Outputs: 3 Output Voltage: 5.1V, -5V, ±10V, ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3)

Manufacturer: Linear Technology
Win Source Part Number: 138165-LTC3450EUD#TRPBF
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 4.6 V
Number of Outputs: 3
Output Voltage: 5.1V, -5V, ±10V, ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 138165-LTC3450EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#TRPBF
Package Type Other; 16-QFN-EP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 - 072462-LTC1430ACS8 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details