Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#TRPBF 138137-LTC4221IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138137-LTC4221IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138137-LTC4221IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#TRPBF - 138137-LTC4221IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#TRPBF
138137-LTC4221IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#TRPBF 138137-LTC4221IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 138137-LTC4221IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA

Manufacturer: Linear Technology
Win Source Part Number: 138137-LTC4221IGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1 V to 13.5 V
Operating Supply Current: 2.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 138137-LTC4221IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF - 111789-LTC1645CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#TRPBF - 113706-LT4250HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details