Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1381039-70HFR160

Description
Win Source Part Number: 1381039-70HFR160 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 10 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A Current - Reverse Leakage @ Vr: 200 µA @ 1600 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381039-70HFR160 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 10 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A Current - Reverse Leakage @ Vr: 200 µA @ 1600 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1381039-70HFR160 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1381039-70HFR160
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1381039-70HFR160
Win Source Part Number: 1381039-70HFR160 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 10 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A Current - Reverse Leakage @ Vr: 200 µA @ 1600 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381039-70HFR160
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A
Current - Reverse Leakage @ Vr: 200 µA @ 1600 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1381039-70HFR160
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH500H-40PT - 1161466-CH500H-40PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - C10T06Q-11A - 1158327-C10T06Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092171-SDV1005H180C050YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details