Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380705-25F120

Description
Win Source Part Number: 1380705-25F120 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 10 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-4 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380705-25F120 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 10 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-4 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380705-25F120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380705-25F120
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380705-25F120
Win Source Part Number: 1380705-25F120 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 10 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-4 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380705-25F120
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-4
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1380705-25F120
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - CDC7630-000 - 1160594-CDC7630-000 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes
View Details
END - OF - LIFE - B340C - 1150642-B340C - Win Source Electronics
Specs
Diode Type Schottky
View Details