Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#PBF 138001-LTC1290CCSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138001-LTC1290CCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138001-LTC1290CCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#PBF - 138001-LTC1290CCSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#PBF
138001-LTC1290CCSW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#PBF 138001-LTC1290CCSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 138001-LTC1290CCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k

Manufacturer: Linear Technology
Win Source Part Number: 138001-LTC1290CCSW#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 50k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 138001-LTC1290CCSW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details