Win Source Electronics Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1377332-1368589-5

Description
Win Source Part Number: 1377332-1368589-5 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TRP Connector B.V. Series: MagJack® Package: Bulk Product Status: Active Features: Board Guide, Decoupling Capacitance Base Product Number: 1368589 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: 10/100/1000 Base-T, AutoMDIX REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Shielded, EMI Finger Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Housing Material: Polyamide (PA), Nylon Height Above Board: 0.445" (11.30mm) Number of Ports: 1 LED Color: Green, Orange - Green Tab Direction: Down Shield Material: Brass Number of Cores per Jack: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1377332-1368589-5 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TRP Connector B.V. Series: MagJack® Package: Bulk Product Status: Active Features: Board Guide, Decoupling Capacitance Base Product Number: 1368589 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: 10/100/1000 Base-T, AutoMDIX REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Shielded, EMI Finger Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Housing Material: Polyamide (PA), Nylon Height Above Board: 0.445" (11.30mm) Number of Ports: 1 LED Color: Green, Orange - Green Tab Direction: Down Shield Material: Brass Number of Cores per Jack: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1377332-1368589-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1377332-1368589-5
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1377332-1368589-5
Win Source Part Number: 1377332-1368589-5 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TRP Connector B.V. Series: MagJack® Package: Bulk Product Status: Active Features: Board Guide, Decoupling Capacitance Base Product Number: 1368589 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: 10/100/1000 Base-T, AutoMDIX REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Shielded, EMI Finger Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Housing Material: Polyamide (PA), Nylon Height Above Board: 0.445" (11.30mm) Number of Ports: 1 LED Color: Green, Orange - Green Tab Direction: Down Shield Material: Brass Number of Cores per Jack: 8

Win Source Part Number: 1377332-1368589-5
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TRP Connector B.V.
Series: MagJack®
Package: Bulk
Product Status: Active
Features: Board Guide, Decoupling Capacitance
Base Product Number: 1368589
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: 10/100/1000 Base-T, AutoMDIX
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Housing Material: Polyamide (PA), Nylon
Height Above Board: 0.445" (11.30mm)
Number of Ports: 1
LED Color: Green, Orange - Green
Tab Direction: Down
Shield Material: Brass
Number of Cores per Jack: 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1377332-1368589-5
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors - 6605833-6 - 856928-6605833-6 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole
View Details
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1183650-1368398-2 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Solder
View Details
Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics -  - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole
View Details