Win Source Electronics Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1183650-1368398-2

Description
Win Source Part Number: 1183650-1368398-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: MagJack® Features: Board Guide, Decoupling Capacitance Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Phosphor Bronze Height Above Board: 0.445" (11.30mm) Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 120 LED Color: Green, Orange - Yellow Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 6 (Time on Label) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TRP Connector B.V. Other Names: 1419-1066-ND,1419-10 66-1,1368398-2-ND,14 19-1066-2,1419-1066- 6,1419-1066 Base Product Number: 1368398
Request a Quote
Description
Win Source Part Number: 1183650-1368398-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: MagJack® Features: Board Guide, Decoupling Capacitance Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Phosphor Bronze Height Above Board: 0.445" (11.30mm) Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 120 LED Color: Green, Orange - Yellow Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 6 (Time on Label) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TRP Connector B.V. Other Names: 1419-1066-ND,1419-10 66-1,1368398-2-ND,14 19-1066-2,1419-1066- 6,1419-1066 Base Product Number: 1368398
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1183650-1368398-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1183650-1368398-2
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1183650-1368398-2
Win Source Part Number: 1183650-1368398-2 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: MagJack® Features: Board Guide, Decoupling Capacitance Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Contact Material: Phosphor Bronze Height Above Board: 0.445" (11.30mm) Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 120 LED Color: Green, Orange - Yellow Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 6 (Time on Label) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TRP Connector B.V. Other Names: 1419-1066-ND,1419-10 66-1,1368398-2-ND,14 19-1066-2,1419-1066- 6,1419-1066 Base Product Number: 1368398

Win Source Part Number: 1183650-1368398-2
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: MagJack®
Features: Board Guide, Decoupling Capacitance
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Height Above Board: 0.445" (11.30mm)
Shielding: Shielded, EMI Finger
Housing Material: Polyamide (PA), Nylon
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 120
LED Color: Green, Orange - Yellow
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 6 (Time on Label)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TRP Connector B.V.
Other Names: 1419-1066-ND,1419-1066-1,1368398-2-ND,1419-1066-2,1419-1066-6,1419-1066
Base Product Number: 1368398

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1183650-1368398-2
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics -  - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole
View Details
Modular Connectors - 6605833-6 - 856928-6605833-6 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1380522-1368589-3 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics -  - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole
View Details