Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CS8#PBF 137708-LT1241CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137708-LT1241CS8#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137708-LT1241CS8#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CS8#PBF - 137708-LT1241CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CS8#PBF
137708-LT1241CS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CS8#PBF 137708-LT1241CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137708-LT1241CS8#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V

Manufacturer: Linear Technology
Win Source Part Number: 137708-LT1241CS8#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 8.2 V to 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 137708-LT1241CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CS8#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#TRPBF - 1058216-LT1374HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800IFE#PBF - 020423-LT3800IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details