Manufacturer: Linear Technology
Win Source Part Number: 137651-LTC4252-1IMS8
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, SS, TIMER, (UV, OV)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 800μA
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 137651-LTC4252-1IMS8#PBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS8#PBF |
| Output Options | Inverting |