Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#TRPBF 137647-LT1995IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137647-LT1995IMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 500μV Family Name: LT1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA Alternative Parts (Cross-Reference): LMP8100MA; LMP8100AMA; LMP8100MAX; LMP8100MA/NOPB; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137647-LT1995IMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 500μV Family Name: LT1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA Alternative Parts (Cross-Reference): LMP8100MA; LMP8100AMA; LMP8100MAX; LMP8100MA/NOPB; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#TRPBF - 137647-LT1995IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#TRPBF
137647-LT1995IMS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#TRPBF 137647-LT1995IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137647-LT1995IMS#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 32MHz Amplifier Type: Programmable Gain Slew Rate: 1000 V/μs Voltage - Input Offset: 500μV Family Name: LT1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 7.1mA Channel Output Current: 120mA Alternative Parts (Cross-Reference): LMP8100MA; LMP8100AMA; LMP8100MAX; LMP8100MA/NOPB; Introduction Date: August 13, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 137647-LT1995IMS#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 32MHz
Amplifier Type: Programmable Gain
Slew Rate: 1000 V/μs
Voltage - Input Offset: 500μV
Family Name: LT1995
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 7.1mA
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): LMP8100MA; LMP8100AMA; LMP8100MAX; LMP8100MA/NOPB;
Introduction Date: August 13, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 137647-LT1995IMS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IMS#TRPBF
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7.1 milliamps
VOS 0.5000 millivolts
Slew Rate 1000 V/µs
Bandwidth 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081IMS8#PBF - 020676-LTC6081IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8-1#PBF - 072222-LT1167CS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details