Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRPBF 137477-LT1880CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137477-LT1880CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.55 V/μs Current - Input Bias: 150pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 1.1MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137477-LT1880CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.55 V/μs Current - Input Bias: 150pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 1.1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRPBF - 137477-LT1880CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRPBF
137477-LT1880CS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRPBF 137477-LT1880CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137477-LT1880CS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.55 V/μs Current - Input Bias: 150pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 1.1MHz

Manufacturer: Linear Technology
Win Source Part Number: 137477-LT1880CS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 150pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1.1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 137477-LT1880CS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880CS5#TRPBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 1.5 milliamps
VOS 0.0400 millivolts
IBIAS 1.50E-4 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CMS8#TRPBF - 1058790-LT1801CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#TRPBF - 1058993-LT1991ACMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS5#TRMPBF - 1058597-LT1722CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details