Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#PBF 137382-LTC1647-3CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137382-LTC1647-3CGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /FAULT1, /FAULT2, ON1, ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137382-LTC1647-3CGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /FAULT1, /FAULT2, ON1, ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#PBF - 137382-LTC1647-3CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#PBF
137382-LTC1647-3CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#PBF 137382-LTC1647-3CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 137382-LTC1647-3CGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /FAULT1, /FAULT2, ON1, ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA

Manufacturer: Linear Technology
Win Source Part Number: 137382-LTC1647-3CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: /FAULT1, /FAULT2, ON1, ON2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 137382-LTC1647-3CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2905ITS8#TRMPBF - 124154-LTC2905ITS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF - 107123-LTC3586EUFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF - 117639-LTC1232CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details