Manufacturer: Linear Technology
Win Source Part Number: 137349-LTC2918IMS-A1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 137349-LTC2918IMS-A1#TRPBF |
| Product Name | PMIC - PMIC - Supervisors - LTC2918IMS-A1#TRPBF |
| Number of Supplies | 1; 1 |