Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645IS#PBF 137227-LTC1645IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137227-LTC1645IS#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137227-LTC1645IS#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#PBF - 137227-LTC1645IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#PBF
137227-LTC1645IS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#PBF 137227-LTC1645IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 137227-LTC1645IS#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA

Manufacturer: Linear Technology
Win Source Part Number: 137227-LTC1645IS#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Sequencer
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.2 V to 12 V
Operating Supply Current: 1.1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 137227-LTC1645IS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645IS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#TRPBF - 117890-LTC1422IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Battery Management - LTC4066EUF#PBF - 1063300-LTC4066EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC694CN8-3.3 - 1209315-LTC694CN8-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF - 1062343-LTC2970IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details