Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#PBF 137226-LTC1262CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137226-LTC1262CS8#PB F Packaging: Tube/Rail Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): ST662ABD-TR; ST662ABD-TRY; LTC1262CS8#PBF; LTC1262IS8#TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137226-LTC1262CS8#PB F Packaging: Tube/Rail Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): ST662ABD-TR; ST662ABD-TRY; LTC1262CS8#PBF; LTC1262IS8#TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#PBF - 137226-LTC1262CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#PBF
137226-LTC1262CS8#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#PBF 137226-LTC1262CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137226-LTC1262CS8#PB F Packaging: Tube/Rail Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): ST662ABD-TR; ST662ABD-TRY; LTC1262CS8#PBF; LTC1262IS8#TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 137226-LTC1262CS8#PBF
Packaging: Tube/Rail
Applications: Converter, Programming Supply
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.5 V
Number of Outputs: 1
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): ST662ABD-TR; ST662ABD-TRY; LTC1262CS8#PBF; LTC1262IS8#TR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 137226-LTC1262CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#PBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.5#PBF - 020328-LT1764AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF - 020406-LT3508IFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details