Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#TRPBF 137223-LT1397CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137223-LT1397CGN#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137223-LT1397CGN#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#TRPBF - 137223-LT1397CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#TRPBF
137223-LT1397CGN#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#TRPBF 137223-LT1397CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137223-LT1397CGN#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA

Manufacturer: Linear Technology
Win Source Part Number: 137223-LT1397CGN#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Slew Rate: 800 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.6mA
Channel Output Current: 80mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 137223-LT1397CGN#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#TRPBF
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#PBF - 1058728-LT1787HVIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6016IMS8#PBF - 1060001-LT6016IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 50 volts
Source Current (IS) 0.3250 milliamps
VOS 0.0550 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8#PBF - 1060058-LT6203IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details