Win Source Part Number: 1372076-KTS1650BEVG-
Category: Circuit Protection - Surge Suppression Ics
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Kinetic Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFBGA, WLCSP
Supplier Device Package: 12-WLCSP (2.16x1.49)
Base Product Number: KTS1650
Technology: Internal Switch
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Number of Circuits: 1
Voltage - Clamping: Adjustable
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 1372076-KTS1650BEVG-TR |
| Product Name | Circuit Protection - Surge Suppression Ics |