Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370675-SPH201610HR16MT

Description
Win Source Part Number: 1370675-SPH201610HR1 6MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SPH Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 160 nH Current Rating (Amps): 3.2 A Current - Saturation (Isat): 4.3A Shielding: Shielded DC Resistance (DCR): 31mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370675-SPH201610HR1 6MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SPH Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 160 nH Current Rating (Amps): 3.2 A Current - Saturation (Isat): 4.3A Shielding: Shielded DC Resistance (DCR): 31mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370675-SPH201610HR16MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370675-SPH201610HR16MT
Inductors, Coils, Chokes - Fixed Inductors 1370675-SPH201610HR16MT
Win Source Part Number: 1370675-SPH201610HR1 6MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SPH Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 160 nH Current Rating (Amps): 3.2 A Current - Saturation (Isat): 4.3A Shielding: Shielded DC Resistance (DCR): 31mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370675-SPH201610HR16MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SPH
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 160 nH
Current Rating (Amps): 3.2 A
Current - Saturation (Isat): 4.3A
Shielding: Shielded
DC Resistance (DCR): 31mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370675-SPH201610HR16MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1370272-CC2012A-801 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.8800 ohms
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369476-SDCL0603Q3N9CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369933-SDFL1608LR56KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details