Win Source Electronics Filters - Common Mode Chokes 1370272-CC2012A-801

Description
Win Source Part Number: 1370272-CC2012A-801 Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Mentech Technology USA Inc. Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.047" (1.20mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 880mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1370272-CC2012A-801 Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Mentech Technology USA Inc. Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.047" (1.20mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 880mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1370272-CC2012A-801 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1370272-CC2012A-801
Filters - Common Mode Chokes 1370272-CC2012A-801
Win Source Part Number: 1370272-CC2012A-801 Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Mentech Technology USA Inc. Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.047" (1.20mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 880mOhm

Win Source Part Number: 1370272-CC2012A-801
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Mentech Technology USA Inc.
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.047" (1.20mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 880mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370272-CC2012A-801
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370327-MWSD1005C56NJT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369835-SDCL1005C43NJTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370359-MWSA0503S-2R2MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details