Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370645-MWSA1004S-150MT

Description
Win Source Part Number: 1370645-MWSA1004S-15 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSA-S Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MWSA1004S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Material - Core: Alloy Powder Inductance: 15 µH Current Rating (Amps): 6.5 A Current - Saturation (Isat): 7A Shielding: Unshielded DC Resistance (DCR): 45mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370645-MWSA1004S-15 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSA-S Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MWSA1004S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Material - Core: Alloy Powder Inductance: 15 µH Current Rating (Amps): 6.5 A Current - Saturation (Isat): 7A Shielding: Unshielded DC Resistance (DCR): 45mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370645-MWSA1004S-150MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370645-MWSA1004S-150MT
Inductors, Coils, Chokes - Fixed Inductors 1370645-MWSA1004S-150MT
Win Source Part Number: 1370645-MWSA1004S-15 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSA-S Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MWSA1004S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Material - Core: Alloy Powder Inductance: 15 µH Current Rating (Amps): 6.5 A Current - Saturation (Isat): 7A Shielding: Unshielded DC Resistance (DCR): 45mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370645-MWSA1004S-150MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MWSA-S
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: MWSA1004S
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Alloy Powder
Inductance: 15 µH
Current Rating (Amps): 6.5 A
Current - Saturation (Isat): 7A
Shielding: Unshielded
DC Resistance (DCR): 45mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370645-MWSA1004S-150MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370158-SDCL1005C82NHTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370092-SDFL1608S6R8MTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369532-SDCL0603Q1N6BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details